TE Connectivity RF Connector Ferrules 329332

Description
Body Features Body Plating Material : Tin Color Code : Natural Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ] Other Comment : The preinsulated ferrule is similar to the standard ferrule except for the addition of an insulating nylon cap. Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 174 Connector Type : Shielded Wire Crimp
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Color Code : Natural Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ] Other Comment : The preinsulated ferrule is similar to the standard ferrule except for the addition of an insulating nylon cap. Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 174 Connector Type : Shielded Wire Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Ferrules - 329332 - TE Connectivity
Berwyn, PA, United States
RF Connector Ferrules
329332
RF Connector Ferrules 329332
Body Features Body Plating Material : Tin Color Code : Natural Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ] Other Comment : The preinsulated ferrule is similar to the standard ferrule except for the addition of an insulating nylon cap. Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 174 Connector Type : Shielded Wire Crimp

Body Features


  • Body Plating Material : Tin
  • Color Code : Natural

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ]

Other


  • Comment : The preinsulated ferrule is similar to the standard ferrule except for the addition of an insulating nylon cap.

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Connector Type : Shielded Wire Crimp
Buy Now
RF Connectors / Coaxial Connectors - 329332 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
329332
RF Connectors / Coaxial Connectors 329332
RF Connectors / Coaxial Connectors FERRULE TIN CRIMP

RF Connectors / Coaxial Connectors FERRULE TIN CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 329332 329332
Product Name RF Connector Ferrules RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data