Terminal Butt Splice, Closed End, Single Opening Connector Crimp 12-22 AWG Transparent
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Wire Splice Connectors
Color: Transparent
Termination: Crimp
Package: Bulk
Terminal Type: Butt Splice, Closed End, Single Opening
Insulation: Fully Insulated
Number of Wire Entries: 1
Alternative Parts (Cross-Reference): Cross
Product Status: Active
CONN SPLICE 12-22 AWG CRIMP
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27571-ND | 329251 | 792-329251 | 329251 | |
| Product Name | Wire Splice Connectors | Connectors, Interconnects Terminals Wire Splice Connectors | CONN SPLICE 12-22 AWG CRIMP | Terminals | |
| Contact Size (AWG) | 12 to 22 AWG |