TE Connectivity Splices 329251

Description
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Outside Diameter : 9.14 MM  [.36 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Recovered Inside Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Wire Size (CMA) : 3248 - 11400 Wire Size (KCMIL) : 3.248 - 11.4 Electrical Characteristics Operating Voltage (V) : 600 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Outside Diameter : 9.14 MM  [.36 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Recovered Inside Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Wire Size (CMA) : 3248 - 11400 Wire Size (KCMIL) : 3.248 - 11.4 Electrical Characteristics Operating Voltage (V) : 600 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 329251 - TE Connectivity
Berwyn, PA, United States
Splices
329251
Splices 329251
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Outside Diameter : 9.14 MM  [.36 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Recovered Inside Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Wire Size (CMA) : 3248 - 11400 Wire Size (KCMIL) : 3.248 - 11.4 Electrical Characteristics Operating Voltage (V) : 600 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ]
  • Outside Diameter : 9.14 MM  [.36 INCH ]
  • Product Length : 28.19 MM  [1.11 INCH ]
  • Recovered Inside Diameter : 3.68 MM  [.145 INCH ]
  • Terminal Material Thickness : .71 MM  [.028 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12
  • Wire Size (CMA) : 3248 - 11400
  • Wire Size (KCMIL) : 3.248 - 11.4

Electrical Characteristics


  • Operating Voltage (V) : 600

Identification Marking


  • Splice Marking : ECV

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27571-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27571-ND
Terminals - Wire Splice Connectors A27571-ND
CONN SPLICE 12-22 AWG CRIMP

CONN SPLICE 12-22 AWG CRIMP

Buy Now Datasheet
SPLICE, CE, 22-12 - 329251 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE, CE, 22-12
329251
SPLICE, CE, 22-12 329251
SPLICE, CE, 22-12

SPLICE, CE, 22-12

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 329251 A27571-ND 329251
Product Name Splices Terminals - Wire Splice Connectors SPLICE, CE, 22-12
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers