TE Connectivity Ring Connectors 328996

Description
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A1091-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1091-ND
Ring Connectors A1091-ND
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity - 24Y9961 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity
24Y9961
Terminal, Ring Tongue, #4, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity 24Y9961
TERMINAL, RING TONGUE, #4, 14AWG, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, 14AWG, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 16-14 4 Amp - Te Connectivity - 42AJ3136 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 16-14 4 Amp - Te Connectivity
42AJ3136
Terminal,pidg R 16-14 4 Amp - Te Connectivity 42AJ3136
TERMINAL,PIDG R 16-14 4

TERMINAL,PIDG R 16-14 4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1091-ND 24Y9961 42AJ3136
Product Name Ring Connectors Terminal, Ring Tongue, #4, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 16-14 4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data