Female Crimp Terminal, 14-16 AWG, 300V, Blue Nylon Product overview: 328976 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-328976 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp
Electronic Component
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-328976 | A27265-ND | 328976 | 50F3232 |
| Product Name | 300V Electronic Connector | Ring Connectors | Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity | |
| Gender | Female / Jack |