TE Connectivity Ring Connectors 328975

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0888-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0888-ND
Ring Connectors A0888-ND
Ring Terminal Connector 1/2 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-328975
300V Electronic Connector 392-328975
PIDG Female Crimp Terminal, Red Nylon, 16-22AWG, 300V Product overview: 328975 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-328975 can be used for catalog matching and distributor lookup.

PIDG Female Crimp Terminal, Red Nylon, 16-22AWG, 300V Product overview: 328975 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-328975 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
71Y9737
Terminal, Ring Tongue, 1/2", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 71Y9737
TERMINAL, RING TONGUE, 1/2", 16AWG, RED; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 16AWG, RED; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
28AC8714
Terminal, Ring Tongue, 1/2", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 28AC8714
TERMINAL, RING TONGUE, 1/2", 16AWG, RED; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 16AWG, RED; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 328975 A0888-ND 392-328975 71Y9737
Product Name Ring Connectors 300V Electronic Connector Terminal, Ring Tongue, 1/2", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details