TE Connectivity Ring Connectors 328970

Description
Ring Terminal Connector 1/2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28279-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28279-ND
Ring Connectors A28279-ND
Ring Terminal Connector 1/2 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity - 66H7013 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
66H7013
Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity 66H7013
TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A28279-ND 66H7013
Product Name Ring Connectors Terminal, Ring Tongue, 1/2In, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details