TE Connectivity Splices 328890

Description
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Steel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.74 MM  [.108 INCH ] Compatible Insulation Diameter Range : 6.73 MM  [.265 INCH ] Outside Diameter : 6.35 MM  [.25 INCH ] Product Length : 25.4 MM  [1 INCH ] Recovered Inside Diameter : 3.79 MM  [.149 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 3248 - 4872 Wire Size (KCMIL) : 3.248 - 4.872 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Steel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.74 MM  [.108 INCH ] Compatible Insulation Diameter Range : 6.73 MM  [.265 INCH ] Outside Diameter : 6.35 MM  [.25 INCH ] Product Length : 25.4 MM  [1 INCH ] Recovered Inside Diameter : 3.79 MM  [.149 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 3248 - 4872 Wire Size (KCMIL) : 3.248 - 4.872 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 328890 - TE Connectivity
Berwyn, PA, United States
Splices
328890
Splices 328890
Body Features Insulation Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Steel Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.74 MM  [.108 INCH ] Compatible Insulation Diameter Range : 6.73 MM  [.265 INCH ] Outside Diameter : 6.35 MM  [.25 INCH ] Product Length : 25.4 MM  [1 INCH ] Recovered Inside Diameter : 3.79 MM  [.149 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 3248 - 4872 Wire Size (KCMIL) : 3.248 - 4.872 Identification Marking Splice Marking : ECV Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Steel
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.74 MM  [.108 INCH ]
  • Compatible Insulation Diameter Range : 6.73 MM  [.265 INCH ]
  • Outside Diameter : 6.35 MM  [.25 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]
  • Recovered Inside Diameter : 3.79 MM  [.149 INCH ]
  • Terminal Material Thickness : .69 MM  [.027 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 3248 - 4872
  • Wire Size (KCMIL) : 3.248 - 4.872

Identification Marking


  • Splice Marking : ECV

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27476-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27476-ND
Terminals - Wire Splice Connectors A27476-ND
CONN SPLICE 16-22 AWG CRIMP

CONN SPLICE 16-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 328890 A27476-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details