TE Connectivity Ring Connectors 32860

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A28260-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28260-ND
Ring Connectors A28260-ND
Ring Terminal Connector 10 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 10 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 66H7010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
66H7010
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 66H7010
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, 22Awg Rohs Compliant Amp - Te Connectivity - 75AJ0016 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 22Awg Rohs Compliant Amp - Te Connectivity
75AJ0016
Terminal, Ring Tongue, #10, 22Awg Rohs Compliant Amp - Te Connectivity 75AJ0016
TERMINAL, RING TONGUE, #10, 22AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #10, 22AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 32860 A28260-ND 66H7010 75AJ0016
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, #10, 22Awg Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products