TE Connectivity Wire Splice Connectors 328592

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-18 AWG
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 328592-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
328592-ND
Wire Splice Connectors 328592-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-18 AWG

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-18 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Splice,solis Butt Au 18-16 Rohs Compliant Amp - Te Connectivity - 95B5554 - Newark, An Avnet Company
Chicago, IL, United States
Splice,solis Butt Au 18-16 Rohs Compliant Amp - Te Connectivity
95B5554
Splice,solis Butt Au 18-16 Rohs Compliant Amp - Te Connectivity 95B5554
SPLICE,SOLIS BUTT AU 18-16 ROHS COMPLIANT: YES

SPLICE,SOLIS BUTT AU 18-16 ROHS COMPLIANT: YES

Supplier's Site
Splice,solis Butt Au 18-16 Amp - Te Connectivity - 42AJ3125 - Newark, An Avnet Company
Chicago, IL, United States
Splice,solis Butt Au 18-16 Amp - Te Connectivity
42AJ3125
Splice,solis Butt Au 18-16 Amp - Te Connectivity 42AJ3125
SPLICE,SOLIS BUTT AU 18-16

SPLICE,SOLIS BUTT AU 18-16

Supplier's Site
Sheung Wan, Hong Kong
Terminals
328592
Terminals 328592
Terminals SOLIS BUTT AU 18-16

Terminals SOLIS BUTT AU 18-16

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 328592-ND 328592 95B5554 328592
Product Name Wire Splice Connectors Splice,solis Butt Au 18-16 Rohs Compliant Amp - Te Connectivity Terminals
Contact Size (AWG) 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details