TE Connectivity Splices 328569

Description
Body Features Insulation Material : Nylon Insulation Support Sleeve Material : Nylon Primary Product Color : Red Splice Features : Step Down Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.6 MM  [.26 INCH ] Compatible Insulation Diameter Range : 6.48 MM  [.255 INCH ] Outside Diameter : 9.53 MM  [.375 INCH ] Product Length : 52.48 MM  [2.066 INCH ] Wire Size (MMSQ) : 2.62 - 6.64, 6.64 - 10.54 Wire Size (AWG) : 14 - 10, 10 - 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Insulation Support Sleeve Material : Nylon Primary Product Color : Red Splice Features : Step Down Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.6 MM  [.26 INCH ] Compatible Insulation Diameter Range : 6.48 MM  [.255 INCH ] Outside Diameter : 9.53 MM  [.375 INCH ] Product Length : 52.48 MM  [2.066 INCH ] Wire Size (MMSQ) : 2.62 - 6.64, 6.64 - 10.54 Wire Size (AWG) : 14 - 10, 10 - 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 328569 - TE Connectivity
Berwyn, PA, United States
Splices
328569
Splices 328569
Body Features Insulation Material : Nylon Insulation Support Sleeve Material : Nylon Primary Product Color : Red Splice Features : Step Down Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.6 MM  [.26 INCH ] Compatible Insulation Diameter Range : 6.48 MM  [.255 INCH ] Outside Diameter : 9.53 MM  [.375 INCH ] Product Length : 52.48 MM  [2.066 INCH ] Wire Size (MMSQ) : 2.62 - 6.64, 6.64 - 10.54 Wire Size (AWG) : 14 - 10, 10 - 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Insulation Support Sleeve Material : Nylon
  • Primary Product Color : Red
  • Splice Features : Step Down

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.6 MM  [.26 INCH ]
  • Compatible Insulation Diameter Range : 6.48 MM  [.255 INCH ]
  • Outside Diameter : 9.53 MM  [.375 INCH ]
  • Product Length : 52.48 MM  [2.066 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64, 6.64 - 10.54
  • Wire Size (AWG) : 14 - 10, 10 - 8
  • Wire Size (CMA) : 13100 - 20800

Electrical Characteristics


  • Operating Voltage (V) : 600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 328569
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers