BULKHEAD ADAPTER, BNC JACK TO SMA JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 90B8519 |
| Product Name | Bulkhead Adapter, Bnc Jack To Sma Jack; Convert From Coax Type Amp - Te Connectivity |
| Connector Type | BNC; SMA |