TE Connectivity Ring Terminals & Spade Terminals 328377-1

Description
Body Features Inspection Slot : No Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Overall Product Length : 11.3 MM  [.445 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Overall Product Length : 11.3 MM  [.445 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 328377-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
328377-1
Ring Terminals & Spade Terminals 328377-1
Body Features Inspection Slot : No Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin-Lead Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Overall Product Length : 11.3 MM  [.445 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Inspection Slot : No

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin-Lead

Dimensions


  • Barrel Inside Diameter : 2.16 MM  [.085 INCH ]
  • Overall Product Length : 11.3 MM  [.445 INCH ]
  • Stud Diameter : 2.36 MM  [.093 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M2
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 328377-1
Product Name Ring Terminals & Spade Terminals
Material Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details