RF/COAXIAL ADAPTER, BNC PLUG-SMA JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 24C4956 |
| Product Name | Rf/coaxial Adapter, Bnc Plug-Sma Jack; Convert From Coax Type Amp - Te Connectivity |
| Connector Type | BNC; SMA |