TE Connectivity Ring Terminals & Spade Terminals 328144

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 6.391 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.56 MM  [.219 INCH ] Overall Product Length : 35.81 MM  [1.41 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 6.391 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.56 MM  [.219 INCH ] Overall Product Length : 35.81 MM  [1.41 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 328144 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
328144
Ring Terminals & Spade Terminals 328144
Body Features Inspection Slot : Yes Weight per Piece (G) : 6.391 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.56 MM  [.219 INCH ] Overall Product Length : 35.81 MM  [1.41 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 6.391

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.56 MM  [.219 INCH ]
  • Overall Product Length : 35.81 MM  [1.41 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 2.03 MM  [.08 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
TERMINAL,AMPOWER 6 3/8 - 328144 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,AMPOWER 6 3/8
328144
TERMINAL,AMPOWER 6 3/8 328144
TERMINAL,AMPOWER 6 3/8

TERMINAL,AMPOWER 6 3/8

Buy Now
Terminals - Rectangular Connectors - 328144-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
328144-ND
Terminals - Rectangular Connectors 328144-ND
CONN TERM RECT 6 AWG #3/8

CONN TERM RECT 6 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
328144
Terminals 328144
Terminals AMPOWER 6 AWG

Terminals AMPOWER 6 AWG

Buy Now Datasheet
Terminal, Compression Lug, M10, 6Awg; Product Range Amp Te Connectivity - 20C8922 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 6Awg; Product Range Amp Te Connectivity
20C8922
Terminal, Compression Lug, M10, 6Awg; Product Range Amp Te Connectivity 20C8922
TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site
Terminal,ampower 6 3/8 Rohs Compliant Amp Te Connectivity - 30AC4297 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,ampower 6 3/8 Rohs Compliant Amp Te Connectivity
30AC4297
Terminal,ampower 6 3/8 Rohs Compliant Amp Te Connectivity 30AC4297
TERMINAL,AMPOWER 6 3/8 ROHS COMPLIANT: YES

TERMINAL,AMPOWER 6 3/8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 328144 328144 328144-ND 328144 20C8922 30AC4297
Product Name Ring Terminals & Spade Terminals TERMINAL,AMPOWER 6 3/8 Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 6Awg; Product Range Amp Te Connectivity Terminal,ampower 6 3/8 Rohs Compliant Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details