TE Connectivity Ring Terminals & Spade Terminals 328143

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 6.847 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.56 MM  [.219 INCH ] Overall Product Length : 35.81 MM  [1.41 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 5/16, M8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 6.847 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.56 MM  [.219 INCH ] Overall Product Length : 35.81 MM  [1.41 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 5/16, M8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 328143 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
328143
Ring Terminals & Spade Terminals 328143
Body Features Inspection Slot : Yes Weight per Piece (G) : 6.847 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.56 MM  [.219 INCH ] Overall Product Length : 35.81 MM  [1.41 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 5/16, M8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 6.847

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.56 MM  [.219 INCH ]
  • Overall Product Length : 35.81 MM  [1.41 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 2.03 MM  [.08 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No
  • Stud Size : 5/16, M8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
TERMINAL,AMPOWER 6 5/16 - 328143 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,AMPOWER 6 5/16
328143
TERMINAL,AMPOWER 6 5/16 328143
TERMINAL,AMPOWER 6 5/16

TERMINAL,AMPOWER 6 5/16

Buy Now
Terminals - Rectangular Connectors - 328143-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
328143-ND
Terminals - Rectangular Connectors 328143-ND
CONN TERM RECT 6 AWG #5/16

CONN TERM RECT 6 AWG #5/16

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
328143
Terminals 328143
Terminals 6 AWG 5/16

Terminals 6 AWG 5/16

Buy Now Datasheet
Terminal, Compression Lug, 5/16In, Crimp; Product Range Amp Te Connectivity - 96B2432 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 5/16In, Crimp; Product Range Amp Te Connectivity
96B2432
Terminal, Compression Lug, 5/16In, Crimp; Product Range Amp Te Connectivity 96B2432
TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site
Terminal, Compression Lug, 5/16In, Crimp; Product Range Amp Te Connectivity - 28AC8710 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 5/16In, Crimp; Product Range Amp Te Connectivity
28AC8710
Terminal, Compression Lug, 5/16In, Crimp; Product Range Amp Te Connectivity 28AC8710
TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP; PRODUCT RANGE:AMPOWER SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MAX:6AWG; CONDUCTOR AREA CSA:15MM ; TERMINAL TYPE:COMPRESSION LUG; STUD SIZE - METRIC:M8; STUD SIZE - IMPERIAL:5/16" ROHS COMPLIANT: YES

TERMINAL, COMPRESSION LUG, 5/16IN, CRIMP; PRODUCT RANGE:AMPOWER SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MAX:6AWG; CONDUCTOR AREA CSA:15MM ; TERMINAL TYPE:COMPRESSION LUG; STUD SIZE - METRIC:M8; STUD SIZE - IMPERIAL:5/16" ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 328143 328143 328143-ND 328143 96B2432
Product Name Ring Terminals & Spade Terminals TERMINAL,AMPOWER 6 5/16 Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, 5/16In, Crimp; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details