TE Connectivity Ring Terminals & Spade Terminals 328142

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 6.848 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.56 MM  [.219 INCH ] Overall Product Length : 35.81 MM  [1.41 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 1/4, M6 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 6.848 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.56 MM  [.219 INCH ] Overall Product Length : 35.81 MM  [1.41 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 1/4, M6 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 328142 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
328142
Ring Terminals & Spade Terminals 328142
Body Features Inspection Slot : Yes Weight per Piece (G) : 6.848 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.56 MM  [.219 INCH ] Overall Product Length : 35.81 MM  [1.41 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.03 MM  [.08 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : 1/4, M6 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 6.848

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.56 MM  [.219 INCH ]
  • Overall Product Length : 35.81 MM  [1.41 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 2.03 MM  [.08 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No
  • Stud Size : 1/4, M6

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
TERMINAL,AMPOWER 6 1/4 - 328142 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,AMPOWER 6 1/4
328142
TERMINAL,AMPOWER 6 1/4 328142
TERMINAL,AMPOWER 6 1/4

TERMINAL,AMPOWER 6 1/4

Buy Now
Terminals - Rectangular Connectors - 328142-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
328142-ND
Terminals - Rectangular Connectors 328142-ND
CONN TERM RECT 6 AWG #1/4

CONN TERM RECT 6 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
328142
Terminals 328142
Terminals 6AWG 1/4" BLUE LUG

Terminals 6AWG 1/4" BLUE LUG

Buy Now Datasheet
Terminal, Compression Lug, M6, 6Awg; Product Range Amp Te Connectivity - 01H9601 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Amp Te Connectivity
01H9601
Terminal, Compression Lug, M6, 6Awg; Product Range Amp Te Connectivity 01H9601
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 328142 328142 328142-ND 328142 01H9601
Product Name Ring Terminals & Spade Terminals TERMINAL,AMPOWER 6 1/4 Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M6, 6Awg; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details