TE Connectivity Crimp Wire Pins, Tabs & Ferrules 327748

Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .84 MM  [.033 INCH ] Mating Tab Width : 20.54 MM  [.809 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.4 MM  [.173 INCH ] Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Overall Product Length : 20.54 MM  [.809 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .84 MM  [.033 INCH ] Mating Tab Width : 20.54 MM  [.809 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.4 MM  [.173 INCH ] Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Overall Product Length : 20.54 MM  [.809 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 327748 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
327748
Crimp Wire Pins, Tabs & Ferrules 327748
Body Features Insulation Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .84 MM  [.033 INCH ] Mating Tab Width : 20.54 MM  [.809 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.4 MM  [.173 INCH ] Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Overall Product Length : 20.54 MM  [.809 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : .84 MM  [.033 INCH ]
  • Mating Tab Width : 20.54 MM  [.809 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.4 MM  [.173 INCH ]
  • Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • Overall Product Length : 20.54 MM  [.809 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - 327748-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
327748-ND
Terminals - Wire Pin Connectors 327748-ND
CONN TERM RECT TONG 14-16 AWG

CONN TERM RECT TONG 14-16 AWG

Buy Now Datasheet
Fiber Optic Reciever; Stud/tab Size Amp Te Connectivity - 33C3605 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Reciever; Stud/tab Size Amp Te Connectivity
33C3605
Fiber Optic Reciever; Stud/tab Size Amp Te Connectivity 33C3605
Fiber Optic Reciever; Stud/Tab Size:- RoHS Compliant: Yes

Fiber Optic Reciever; Stud/Tab Size:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
327748
Terminals 327748
Terminals TERM TAB 16-14AWG

Terminals TERM TAB 16-14AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 327748 327748-ND 33C3605 327748
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Fiber Optic Reciever; Stud/tab Size Amp Te Connectivity Terminals
Terminal Type Tab Terminal Pin Terminal; Barrel, Bullet Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers