TE Connectivity Connector Backshells 327644-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3459, M83723/82, NAS 1692, M83723/83, M83723/13, M83723/68, M83723/77, M83723/04, NAS 1702, MS3474, M83723/06, M83723/37, M83723/39, NAS 1650, M83723/87, MS3475, AS34461, AS34641, M83723/74, AS34511, M83723/08, M83723/38, M83723/48, NAS 1699, M83723/92, M83723/73, M83723/76, M83723/85, NAS 1693, M83723/41, M83723/49, M83723/43, M83723/91, AS34121, M83723/95, AS34681, NAS 1651, M83723/65, M83723/40, M83723/75, M83723/14, M83723/71, M83723/78, M83723/03, M83723/66, AS34011, AS34041, AS34561, M83723/42, M83723/84, M83723/02, M83723/69, AS34541, AS34061, AS34001, NAS 1694, NAS 1701, AS34241, M83723/98, MS3470, NAS 1641, NAS 1643, NAS 1700, M83723/01, M83723/36, M83723/67, M83723/86, M83723/97, MS3471, AS34081, AS34501, AS34671, MS3476, NAS 1652, NAS 1653, M83723/96, NAS 1599, M83723/07, AS34091, MS3472, M83723/72, NAS 1642, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 27, 18 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3459, M83723/82, NAS 1692, M83723/83, M83723/13, M83723/68, M83723/77, M83723/04, NAS 1702, MS3474, M83723/06, M83723/37, M83723/39, NAS 1650, M83723/87, MS3475, AS34461, AS34641, M83723/74, AS34511, M83723/08, M83723/38, M83723/48, NAS 1699, M83723/92, M83723/73, M83723/76, M83723/85, NAS 1693, M83723/41, M83723/49, M83723/43, M83723/91, AS34121, M83723/95, AS34681, NAS 1651, M83723/65, M83723/40, M83723/75, M83723/14, M83723/71, M83723/78, M83723/03, M83723/66, AS34011, AS34041, AS34561, M83723/42, M83723/84, M83723/02, M83723/69, AS34541, AS34061, AS34001, NAS 1694, NAS 1701, AS34241, M83723/98, MS3470, NAS 1641, NAS 1643, NAS 1700, M83723/01, M83723/36, M83723/67, M83723/86, M83723/97, MS3471, AS34081, AS34501, AS34671, MS3476, NAS 1652, NAS 1653, M83723/96, NAS 1599, M83723/07, AS34091, MS3472, M83723/72, NAS 1642, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 27, 18 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 327644-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
327644-000
Connector Backshells 327644-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3459, M83723/82, NAS 1692, M83723/83, M83723/13, M83723/68, M83723/77, M83723/04, NAS 1702, MS3474, M83723/06, M83723/37, M83723/39, NAS 1650, M83723/87, MS3475, AS34461, AS34641, M83723/74, AS34511, M83723/08, M83723/38, M83723/48, NAS 1699, M83723/92, M83723/73, M83723/76, M83723/85, NAS 1693, M83723/41, M83723/49, M83723/43, M83723/91, AS34121, M83723/95, AS34681, NAS 1651, M83723/65, M83723/40, M83723/75, M83723/14, M83723/71, M83723/78, M83723/03, M83723/66, AS34011, AS34041, AS34561, M83723/42, M83723/84, M83723/02, M83723/69, AS34541, AS34061, AS34001, NAS 1694, NAS 1701, AS34241, M83723/98, MS3470, NAS 1641, NAS 1643, NAS 1700, M83723/01, M83723/36, M83723/67, M83723/86, M83723/97, MS3471, AS34081, AS34501, AS34671, MS3476, NAS 1652, NAS 1653, M83723/96, NAS 1599, M83723/07, AS34091, MS3472, M83723/72, NAS 1642, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 27, 18 Other Entry Size Code : 14 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ]
  • Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS3459, M83723/82, NAS 1692, M83723/83, M83723/13, M83723/68, M83723/77, M83723/04, NAS 1702, MS3474, M83723/06, M83723/37, M83723/39, NAS 1650, M83723/87, MS3475, AS34461, AS34641, M83723/74, AS34511, M83723/08, M83723/38, M83723/48, NAS 1699, M83723/92, M83723/73, M83723/76, M83723/85, NAS 1693, M83723/41, M83723/49, M83723/43, M83723/91, AS34121, M83723/95, AS34681, NAS 1651, M83723/65, M83723/40, M83723/75, M83723/14, M83723/71, M83723/78, M83723/03, M83723/66, AS34011, AS34041, AS34561, M83723/42, M83723/84, M83723/02, M83723/69, AS34541, AS34061, AS34001, NAS 1694, NAS 1701, AS34241, M83723/98, MS3470, NAS 1641, NAS 1643, NAS 1700, M83723/01, M83723/36, M83723/67, M83723/86, M83723/97, MS3471, AS34081, AS34501, AS34671, MS3476, NAS 1652, NAS 1653, M83723/96, NAS 1599, M83723/07, AS34091, MS3472, M83723/72, NAS 1642, M83723/05

Operation/Application


  • Compatible With Connector Shell Size : 27, 18

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR14AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Stxr54Ac00-1814Ai Raychem - Te Connectivity - 36AC3779 - Newark, An Avnet Company
Chicago, IL, United States
Stxr54Ac00-1814Ai Raychem - Te Connectivity
36AC3779
Stxr54Ac00-1814Ai Raychem - Te Connectivity 36AC3779
STXR54AC00-1814AI

STXR54AC00-1814AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 327644-000 36AC3779
Product Name Connector Backshells Stxr54Ac00-1814Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details