TE Connectivity Splices 327635

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.5 MM  [.059 INCH ] Product Length : 10.21 MM  [.402 INCH ] Recovered Inside Diameter : 3.05 MM  [.12 INCH ] Terminal Material Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Step Down Adapter Insert Splice Type : Splice Accessory Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.5 MM  [.059 INCH ] Product Length : 10.21 MM  [.402 INCH ] Recovered Inside Diameter : 3.05 MM  [.12 INCH ] Terminal Material Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Step Down Adapter Insert Splice Type : Splice Accessory Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 327635 - TE Connectivity
Berwyn, PA, United States
Splices
327635
Splices 327635
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.5 MM  [.059 INCH ] Product Length : 10.21 MM  [.402 INCH ] Recovered Inside Diameter : 3.05 MM  [.12 INCH ] Terminal Material Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Step Down Adapter Insert Splice Type : Splice Accessory Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.5 MM  [.059 INCH ]
  • Product Length : 10.21 MM  [.402 INCH ]
  • Recovered Inside Diameter : 3.05 MM  [.12 INCH ]
  • Terminal Material Thickness : .36 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Step Down Adapter Insert
  • Splice Type : Splice Accessory
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27458-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27458-ND
Terminals - Wire Splice Connectors A27458-ND
CONN SPLICE 14-16/18-22AWG CRIMP

CONN SPLICE 14-16/18-22AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 327635 A27458-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details