TE Connectivity Splices 327583

Description
Body Features Insulation Material : Nylon Primary Product Color : Blue - Transluscent Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Product Length : 32.13 MM  [1.265 INCH ] Recovered Inside Diameter : 3.89 MM  [.153 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.04 - 2.62, .26 - .96 Wire Size (AWG) : 22 - 18, 16 - 14 Electrical Characteristics Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Blue - Transluscent Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Product Length : 32.13 MM  [1.265 INCH ] Recovered Inside Diameter : 3.89 MM  [.153 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.04 - 2.62, .26 - .96 Wire Size (AWG) : 22 - 18, 16 - 14 Electrical Characteristics Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 327583 - TE Connectivity
Berwyn, PA, United States
Splices
327583
Splices 327583
Body Features Insulation Material : Nylon Primary Product Color : Blue - Transluscent Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Product Length : 32.13 MM  [1.265 INCH ] Recovered Inside Diameter : 3.89 MM  [.153 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.04 - 2.62, .26 - .96 Wire Size (AWG) : 22 - 18, 16 - 14 Electrical Characteristics Operating Voltage (V) : 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Blue - Transluscent
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 32.13 MM  [1.265 INCH ]
  • Recovered Inside Diameter : 3.89 MM  [.153 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62, .26 - .96
  • Wire Size (AWG) : 22 - 18, 16 - 14

Electrical Characteristics


  • Operating Voltage (V) : 300

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
SPLICE BUTT PIDG 16-14/22-18 - 327583 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE BUTT PIDG 16-14/22-18
327583
SPLICE BUTT PIDG 16-14/22-18 327583
SPLICE BUTT PIDG 16-14/22-18

SPLICE BUTT PIDG 16-14/22-18

Buy Now
Terminals - Wire Splice Connectors - A27452-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27452-ND
Terminals - Wire Splice Connectors A27452-ND
CONN SPLICE 14-16/18-22AWG CRIMP

CONN SPLICE 14-16/18-22AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
327583
Terminals 327583
Terminals BUTT SPLICE

Terminals BUTT SPLICE

Buy Now Datasheet
SPLICE, BUTT, STEP DOWN, PIDG, 16-14/22-18 - 70085079 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPLICE, BUTT, STEP DOWN, PIDG, 16-14/22-18
70085079
SPLICE, BUTT, STEP DOWN, PIDG, 16-14/22-18 70085079
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 327583 327583 A27452-ND 327583 70085079
Product Name Splices SPLICE BUTT PIDG 16-14/22-18 Terminals - Wire Splice Connectors Terminals SPLICE, BUTT, STEP DOWN, PIDG, 16-14/22-18
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details