Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG
Female Crimp Terminal, 16-22AWG, 600V, Copper/Tin Product overview: 327043 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-327043 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Spade Connectors
Features: Serrated Termination
Termination: Crimp
Package: Bulk
Terminal Type: Standard
Width - Outer Edges: 0.250" (6.35mm)
Length - Overall: 0.858" (21.79mm)
Insulation: Insulated
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
327043 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27425-ND | 392-327043 | 327043 | 82AC1443 | |
| Product Name | Spade Connectors | 600V Electronic Connector | Connectors, Interconnects Terminals Spade Connectors | 327043 Rohs Compliant Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |