LAMP, INCANDESCENT, 28V; Supply Voltage:28V; Lamp Base Type:-; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:7000h; Product Range:-; Current Rating:40mA; Lead Style:Midget Flange; Length:16mm; Voltage Rating:28V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 57F2250 |
| Product Name | Lamp, Incandescent, 28V; Supply Voltage Alcoswitch Te Connectivity |
| Rated Average Life | 7000 hours |