TE Connectivity Ring Connectors 326886

Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27274-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27274-ND
Ring Connectors A27274-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring, #6 Stud, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity - 90B4111 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #6 Stud, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity
90B4111
Terminal, Ring, #6 Stud, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity 90B4111
TERMINAL, RING, #6 STUD, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING, #6 STUD, CRIMP, YELLOW, 12-10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
326886 Rohs Compliant Amp - Te Connectivity - 82AC1442 - Newark, An Avnet Company
Chicago, IL, United States
326886 Rohs Compliant Amp - Te Connectivity
82AC1442
326886 Rohs Compliant Amp - Te Connectivity 82AC1442
326886 ROHS COMPLIANT: YES

326886 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27274-ND 90B4111 82AC1442
Product Name Ring Connectors Terminal, Ring, #6 Stud, Crimp, Yellow, 12-10Awg; Stud Size - Metric Amp - Te Connectivity 326886 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers