TE Connectivity Connectors, Interconnects Terminals Lugs 326805-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Lugs Package: Bulk Terminal Type: Rectangular Tongue Width - Outer Edges: 1.400" (35.56mm) Length - Overall: 3.700" (93.98mm) Tab Thickness: 0.160" (4.06mm) Stud/Tab Size: 3/8 Stud Terminal Style: Two Stud Holes Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Lugs Package: Bulk Terminal Type: Rectangular Tongue Width - Outer Edges: 1.400" (35.56mm) Length - Overall: 3.700" (93.98mm) Tab Thickness: 0.160" (4.06mm) Stud/Tab Size: 3/8 Stud Terminal Style: Two Stud Holes Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ampower 300MCM from TE Connectivity is designed for large cables and leads, making it suitable for applications in power generation and distribution. It features high-quality, seamless tubular copper construction for maximum conductivity and is compliant with RoHS standards. The terminal accepts a wide range of stranded copper wire sizes from 6 AWG to 1000 MCM, and up to 1500 MCM for splices. It is certified by Underwriters Laboratories and the Canadian Standards Association, ensuring reliability and safety in various electrical applications. The product is available in multiple terminal and splice styles to meet diverse design requirements.

Datasheet Summary
Powered by GS/AI

The Terminal, Ampower 300MCM from TE Connectivity is designed for large cables and leads, making it suitable for applications in power generation and distribution. It features high-quality, seamless tubular copper construction for maximum conductivity and is compliant with RoHS standards. The terminal accepts a wide range of stranded copper wire sizes from 6 AWG to 1000 MCM, and up to 1500 MCM for splices. It is certified by Underwriters Laboratories and the Canadian Standards Association, ensuring reliability and safety in various electrical applications. The product is available in multiple terminal and splice styles to meet diverse design requirements.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Lugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Lugs
Connectors, Interconnects Terminals Lugs
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Lugs Package: Bulk Terminal Type: Rectangular Tongue Width - Outer Edges: 1.400" (35.56mm) Length - Overall: 3.700" (93.98mm) Tab Thickness: 0.160" (4.06mm) Stud/Tab Size: 3/8 Stud Terminal Style: Two Stud Holes Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Lugs
Package: Bulk
Terminal Type: Rectangular Tongue
Width - Outer Edges: 1.400" (35.56mm)
Length - Overall: 3.700" (93.98mm)
Tab Thickness: 0.160" (4.06mm)
Stud/Tab Size: 3/8 Stud
Terminal Style: Two Stud Holes
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Lugs - A136066-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 300MCM (kcmil) 3/8 Stud

Terminal Connector Rectangular Rectangular Tongue 300MCM (kcmil) 3/8 Stud

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-326805-1
Electronic Connector 392-326805-1
Copper Lug Terminal, Tin Plated, 93.98mm L, 2 Holes, Crimp Product overview: 326805-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-326805-1 can be used for catalog matching and distributor lookup.

Copper Lug Terminal, Tin Plated, 93.98mm L, 2 Holes, Crimp Product overview: 326805-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-326805-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal,ampower 300Mcm Rohs Compliant Amp - Te Connectivity - 13H1297 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,ampower 300Mcm Rohs Compliant Amp - Te Connectivity
13H1297
Terminal,ampower 300Mcm Rohs Compliant Amp - Te Connectivity 13H1297
TERMINAL,AMPOWER 300MCM ROHS COMPLIANT: YES

TERMINAL,AMPOWER 300MCM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136066-ND 392-326805-1 13H1297
Product Name Connectors, Interconnects Terminals Lugs Lugs Electronic Connector Terminal,ampower 300Mcm Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details