TE Connectivity Ring Terminals & Spade Terminals 326405

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 269.463 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 31.25 MM  [1.242 INCH ] Overall Product Length : 94.49 MM  [3.72 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 6.35 MM  [.25 INCH ] Wire Size (CMA) : 750000 - 850000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727., Two Crimps necessary. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2, M12 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 269.463 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 31.25 MM  [1.242 INCH ] Overall Product Length : 94.49 MM  [3.72 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 6.35 MM  [.25 INCH ] Wire Size (CMA) : 750000 - 850000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727., Two Crimps necessary. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2, M12 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 326405 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
326405
Ring Terminals & Spade Terminals 326405
Body Features Inspection Slot : Yes Weight per Piece (G) : 269.463 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 31.25 MM  [1.242 INCH ] Overall Product Length : 94.49 MM  [3.72 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 6.35 MM  [.25 INCH ] Wire Size (CMA) : 750000 - 850000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727., Two Crimps necessary. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2, M12 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 269.463

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 31.25 MM  [1.242 INCH ]
  • Overall Product Length : 94.49 MM  [3.72 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 6.35 MM  [.25 INCH ]
  • Wire Size (CMA) : 750000 - 850000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727., Two Crimps necessary.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 1/2, M12

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
TERMINAL,AMPOWER 800MCM 1/2 - 326405 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,AMPOWER 800MCM 1/2
326405
TERMINAL,AMPOWER 800MCM 1/2 326405
TERMINAL,AMPOWER 800MCM 1/2

TERMINAL,AMPOWER 800MCM 1/2

Buy Now
Terminals - Rectangular Connectors - 326405-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
326405-ND
Terminals - Rectangular Connectors 326405-ND
CONN TERM RECT 800 MCM #1/2

CONN TERM RECT 800 MCM #1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 326405 326405 326405-ND
Product Name Ring Terminals & Spade Terminals TERMINAL,AMPOWER 800MCM 1/2 Terminals - Rectangular Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details