TE Connectivity Ring Terminals & Spade Terminals 325905

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 85.275 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Overall Product Length : 70.87 MM  [2.79 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M12, 1/2 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 85.275 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Overall Product Length : 70.87 MM  [2.79 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M12, 1/2 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325905 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325905
Ring Terminals & Spade Terminals 325905
Body Features Inspection Slot : Yes Weight per Piece (G) : 85.275 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Overall Product Length : 70.87 MM  [2.79 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : M12, 1/2 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 85.275

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 20.8 MM  [.819 INCH ]
  • Overall Product Length : 70.87 MM  [2.79 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 4.32 MM  [.17 INCH ]
  • Wire Size (CMA) : 325000 - 375000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : M12, 1/2

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 325905-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
325905-ND
Terminals - Rectangular Connectors 325905-ND
CONN TERM RECT 350 MCM #1/2

CONN TERM RECT 350 MCM #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
325905
Terminals 325905
Terminals 350MCM AWG #1/2

Terminals 350MCM AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, Crimp; Product Range Amp Te Connectivity - 90B5193 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, Crimp; Product Range Amp Te Connectivity
90B5193
Terminal, Compression Lug, M12, Crimp; Product Range Amp Te Connectivity 90B5193
TERMINAL, COMPRESSION LUG, M12, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 325905 325905-ND 325905 90B5193
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M12, Crimp; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details