TE Connectivity Ring Terminals & Spade Terminals 325903

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 87.54 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Overall Product Length : 70.87 MM  [2.79 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 87.54 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Overall Product Length : 70.87 MM  [2.79 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325903 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325903
Ring Terminals & Spade Terminals 325903
Body Features Inspection Slot : Yes Weight per Piece (G) : 87.54 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Overall Product Length : 70.87 MM  [2.79 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.32 MM  [.17 INCH ] Wire Size (CMA) : 325000 - 375000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 87.54

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 20.8 MM  [.819 INCH ]
  • Overall Product Length : 70.87 MM  [2.79 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 4.32 MM  [.17 INCH ]
  • Wire Size (CMA) : 325000 - 375000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - 325903-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
325903-ND
Terminals - Rectangular Connectors 325903-ND
CONN TERM RECT TONG 350 MCM

CONN TERM RECT TONG 350 MCM

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
325903
Terminals 325903
Terminals TERMINAL AMPOWER 350MCM 3/8

Terminals TERMINAL AMPOWER 350MCM 3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 325903 325903-ND 325903
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details