TE Connectivity Lugs 325805

Description
Terminal Connector Rectangular Standard 300MCM (kcmil) 1/2 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Standard 300MCM (kcmil) 1/2 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 325805-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Standard 300MCM (kcmil) 1/2 Stud

Terminal Connector Rectangular Standard 300MCM (kcmil) 1/2 Stud

Buy Now Datasheet
Connectors, Interconnects Terminals Lugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Lugs
Connectors, Interconnects Terminals Lugs
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Lugs Package: Bulk Terminal Type: Standard Width - Outer Edges: 1.400" (35.56mm) Length - Overall: 2.690" (68.33mm) Tab Thickness: 0.160" (4.06mm) Stud/Tab Size: 1/2 Stud Terminal Style: Single Stud Hole Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Lugs
Package: Bulk
Terminal Type: Standard
Width - Outer Edges: 1.400" (35.56mm)
Length - Overall: 2.690" (68.33mm)
Tab Thickness: 0.160" (4.06mm)
Stud/Tab Size: 1/2 Stud
Terminal Style: Single Stud Hole
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-325805
Electronic Connector 392-325805
Copper Terminal, Non-Insulated, M12 Stud, Tin Plated Product overview: 325805 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-325805 can be used for catalog matching and distributor lookup.

Copper Terminal, Non-Insulated, M12 Stud, Tin Plated Product overview: 325805 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-325805 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal,ampower 300Mcm 1/2 Amp - Te Connectivity - 42AJ3090 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,ampower 300Mcm 1/2 Amp - Te Connectivity
42AJ3090
Terminal,ampower 300Mcm 1/2 Amp - Te Connectivity 42AJ3090
TERMINAL,AMPOWER 300MCM 1/2

TERMINAL,AMPOWER 300MCM 1/2

Supplier's Site
Terminal,ampower 300Mcm 1/2 Rohs Compliant Te Connectivity - 79AH9674 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,ampower 300Mcm 1/2 Rohs Compliant Te Connectivity
79AH9674
Terminal,ampower 300Mcm 1/2 Rohs Compliant Te Connectivity 79AH9674
TERMINAL,AMPOWER 300MCM 1/2 ROHS COMPLIANT: YES

TERMINAL,AMPOWER 300MCM 1/2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 325805-ND 392-325805 42AJ3090
Product Name Lugs Connectors, Interconnects Terminals Lugs Electronic Connector Terminal,ampower 300Mcm 1/2 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector-SET - EAHT-AE-3D-40 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mini Receptacle - 888N-M5AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details