TE Connectivity Spade Terminals 32562

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 18.72 MM  [.737 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 18.72 MM  [.737 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 32562 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
32562
Spade Terminals 32562
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 18.72 MM  [.737 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Flange Tongue Terminal
  • Terminal Orientation : Flanged
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Product Length : 18.72 MM  [.737 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
PIDG SPDFLG 22-16COMM22-18MIL6 - 32562 - Heilind Electronics, Inc.
Wilmington, MA, United States
PIDG SPDFLG 22-16COMM22-18MIL6
32562
PIDG SPDFLG 22-16COMM22-18MIL6 32562
PIDG SPDFLG 22-16COMM22-18MIL6

PIDG SPDFLG 22-16COMM22-18MIL6

Buy Now
Terminals - Spade Connectors - A1066-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A1066-ND
Terminals - Spade Connectors A1066-ND
CONN SPADE TERM 16-22AWG #6 RED

CONN SPADE TERM 16-22AWG #6 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
32562
Terminals 32562
Terminals FLANGE SPADE 22-16 6

Terminals FLANGE SPADE 22-16 6

Buy Now Datasheet
Terminal, Fork Tongue, #6, 16Awg, Red; Product Range Amp Te Connectivity - 26Y5562 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 16Awg, Red; Product Range Amp Te Connectivity
26Y5562
Terminal, Fork Tongue, #6, 16Awg, Red; Product Range Amp Te Connectivity 26Y5562
TERMINAL, FORK TONGUE, #6, 16AWG, RED; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 16AWG, RED; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
AMP;TERMINAL;FLANGE SPADE TONGUE;22-16AWG;RED;STUD SIZE 6 - 70084140 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;TERMINAL;FLANGE SPADE TONGUE;22-16AWG;RED;STUD SIZE 6
70084140
AMP;TERMINAL;FLANGE SPADE TONGUE;22-16AWG;RED;STUD SIZE 6 70084140
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32562 32562 A1066-ND 32562 26Y5562 70084140
Product Name Spade Terminals PIDG SPDFLG 22-16COMM22-18MIL6 Terminals - Spade Connectors Terminals Terminal, Fork Tongue, #6, 16Awg, Red; Product Range Amp Te Connectivity AMP;TERMINAL;FLANGE SPADE TONGUE;22-16AWG;RED;STUD SIZE 6
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details