TE Connectivity Embedded Accelerometers 3255A-500

Description
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 1.5 Electrical Characteristics Excitation Voltage (VDC) : 2.7 - 5.5 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±100 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±.5 Overall Acceleration Range (±) (GFORCE) : 25 - 500 Sensitivity (MVG) : 4 Sensitivity Range (MVG) : 4 - 80 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 to 0-1500 Usage Conditions Operating Temperature Range : -54 - 121 DEGC  [-65.2 - 249.8 DEGF ]
Request a Quote
Description
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 1.5 Electrical Characteristics Excitation Voltage (VDC) : 2.7 - 5.5 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±100 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±.5 Overall Acceleration Range (±) (GFORCE) : 25 - 500 Sensitivity (MVG) : 4 Sensitivity Range (MVG) : 4 - 80 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 to 0-1500 Usage Conditions Operating Temperature Range : -54 - 121 DEGC  [-65.2 - 249.8 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 3255A-500 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
3255A-500
Embedded Accelerometers 3255A-500
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 1.5 Electrical Characteristics Excitation Voltage (VDC) : 2.7 - 5.5 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±100 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±.5 Overall Acceleration Range (±) (GFORCE) : 25 - 500 Sensitivity (MVG) : 4 Sensitivity Range (MVG) : 4 - 80 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 to 0-1500 Usage Conditions Operating Temperature Range : -54 - 121 DEGC  [-65.2 - 249.8 DEGF ]

Body Features


  • Material : Ceramic
  • Number of Axes : 1
  • Weight (G) : 1.5

Electrical Characteristics


  • Excitation Voltage (VDC) : 2.7 - 5.5
  • Full Scale Output Voltage (VDC) : ±2
  • Zero Acceleration Output (MILV) : 2500 ±100

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Solder

Other


  • Acceleration Range (±) (GFORCE) : 500
  • Nonlinearity (PCTFSO) : ±.5
  • Overall Acceleration Range (±) (GFORCE) : 25 - 500
  • Sensitivity (MVG) : 4
  • Sensitivity Range (MVG) : 4 - 80

Product Type Features


  • Accelerometer Type : MEMS DC
  • Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-800 to 0-1500

Usage Conditions


  • Operating Temperature Range : -54 - 121 DEGC  [-65.2 - 249.8 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 3255A-500
Product Name Embedded Accelerometers
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20020075-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
2 suppliers
Plug & Play Accelerometers - 10216314-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20018545-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20008758-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details