TE Connectivity Embedded Accelerometers 3255A-100

Description
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 1.5 Electrical Characteristics Excitation Voltage (VDC) : 2.7 - 5.5 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±100 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±.5 Overall Acceleration Range (±) (GFORCE) : 25 - 500 Sensitivity (MVG) : 20 Sensitivity Range (MVG) : 4 - 80 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 to 0-1500 Usage Conditions Operating Temperature Range : -54 - 121 DEGC  [-65.2 - 249.8 DEGF ]
Request a Quote Datasheet
Description
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 1.5 Electrical Characteristics Excitation Voltage (VDC) : 2.7 - 5.5 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±100 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±.5 Overall Acceleration Range (±) (GFORCE) : 25 - 500 Sensitivity (MVG) : 20 Sensitivity Range (MVG) : 4 - 80 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 to 0-1500 Usage Conditions Operating Temperature Range : -54 - 121 DEGC  [-65.2 - 249.8 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 3255A-100 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
3255A-100
Embedded Accelerometers 3255A-100
Body Features Material : Ceramic Number of Axes : 1 Weight (G) : 1.5 Electrical Characteristics Excitation Voltage (VDC) : 2.7 - 5.5 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : 2500 ±100 Mechanical Attachment Embedded Accelerometer Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±.5 Overall Acceleration Range (±) (GFORCE) : 25 - 500 Sensitivity (MVG) : 20 Sensitivity Range (MVG) : 4 - 80 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-800 to 0-1500 Usage Conditions Operating Temperature Range : -54 - 121 DEGC  [-65.2 - 249.8 DEGF ]

Body Features


  • Material : Ceramic
  • Number of Axes : 1
  • Weight (G) : 1.5

Electrical Characteristics


  • Excitation Voltage (VDC) : 2.7 - 5.5
  • Full Scale Output Voltage (VDC) : ±2
  • Zero Acceleration Output (MILV) : 2500 ±100

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Solder

Other


  • Acceleration Range (±) (GFORCE) : 100
  • Nonlinearity (PCTFSO) : ±.5
  • Overall Acceleration Range (±) (GFORCE) : 25 - 500
  • Sensitivity (MVG) : 20
  • Sensitivity Range (MVG) : 4 - 80

Product Type Features


  • Accelerometer Type : MEMS DC
  • Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-800 to 0-1500

Usage Conditions


  • Operating Temperature Range : -54 - 121 DEGC  [-65.2 - 249.8 DEGF ]
Buy Now
Accelerometers - 223-1865-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
223-1865-ND
Accelerometers 223-1865-ND
Accelerometer X, Y, Z Axis ±100g 1.2kHz SMD

Accelerometer X, Y, Z Axis ±100g 1.2kHz SMD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 3255A-100 223-1865-ND
Product Name Embedded Accelerometers Accelerometers
Acceleration 100 g 100 g
Frequency Range 0.0 to 1500 Hz 1200 Hz
Sensor Technology MEMS
Operating Temperature -65 to 250 F (-54 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10215643-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10217746-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 250 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20009319-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 5000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20012128-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
Sensor Technology MEMS
View Details