TE Connectivity ™ Pressure Sensors, Transducers - 325541009-50 325541009-50

Description
Manufacturer: TE Connectivity Win Source Part Number: 847185-325541009-50 Features: Pressure Sensor Package: Reel - TR Family Name: 32554 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 9026.20.4000 Other Part Number: MS5541-CM, 223-1099-6, 223-1099-2, 223-1099-1, MS5541CM
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 847185-325541009-50 Features: Pressure Sensor Package: Reel - TR Family Name: 32554 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 9026.20.4000 Other Part Number: MS5541-CM, 223-1099-6, 223-1099-2, 223-1099-1, MS5541CM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 325541009-50 - 847185-325541009-50 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - 325541009-50
847185-325541009-50
Pressure Sensors, Transducers - 325541009-50 847185-325541009-50
Manufacturer: TE Connectivity Win Source Part Number: 847185-325541009-50 Features: Pressure Sensor Package: Reel - TR Family Name: 32554 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 9026.20.4000 Other Part Number: MS5541-CM, 223-1099-6, 223-1099-2, 223-1099-1, MS5541CM

Manufacturer: TE Connectivity
Win Source Part Number: 847185-325541009-50
Features: Pressure Sensor
Package: Reel - TR
Family Name: 32554
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 9026.20.4000
Other Part Number: MS5541-CM, 223-1099-6, 223-1099-2, 223-1099-1, MS5541CM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 847185-325541009-50
Product Name Pressure Sensors, Transducers - 325541009-50
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
OW-ENV-THPL - Temperature / Humidity / Barometric Pressure - OW-ENV-THPL - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Fully Compensated  Surface-mountable Pressure Sensor - HTS Series 1510 - Merit Sensor Systems
Specs
Applications Medical; Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details