TE Connectivity Board Level Pressure Sensors 325536010-00

Description
Dimensions Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1mbar Output Interface : 3-wire SPI Output/Span : 16 bit ADC Pressure (PSI) : .87 Pressure : 60 MBAR  [24.086 INH2O ] Pressure (MMHG) : 45 Proof Pressure Range : 5 bar Resolution : .05 Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ] Pressure (BAR) : .06
Request a Quote
Description
Dimensions Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1mbar Output Interface : 3-wire SPI Output/Span : 16 bit ADC Pressure (PSI) : .87 Pressure : 60 MBAR  [24.086 INH2O ] Pressure (MMHG) : 45 Proof Pressure Range : 5 bar Resolution : .05 Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ] Pressure (BAR) : .06
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 325536010-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
325536010-00
Board Level Pressure Sensors 325536010-00
Dimensions Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1mbar Output Interface : 3-wire SPI Output/Span : 16 bit ADC Pressure (PSI) : .87 Pressure : 60 MBAR  [24.086 INH2O ] Pressure (MMHG) : 45 Proof Pressure Range : 5 bar Resolution : .05 Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ] Pressure (BAR) : .06

Dimensions


  • Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1mbar
  • Output Interface : 3-wire SPI
  • Output/Span : 16 bit ADC
  • Pressure (PSI) : .87
  • Pressure : 60 MBAR  [24.086 INH2O ]
  • Pressure (MMHG) : 45
  • Proof Pressure Range : 5 bar
  • Resolution : .05

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Gage
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
  • Pressure (BAR) : .06
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 325536010-00
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214405-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Board Mount Pressure Sensors - 1010389-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 11025749-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10226381-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details