TE Connectivity Board Level Pressure Sensors 325536002-00

Description
Dimensions Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Output Interface : 3-wire SPI Output/Span : 16 bit ADC Pressure (PSI) : 5.801 Pressure : -1000 - 400 MBAR  [160.57 INH2O ] Pressure (MMHG) : -750.06 - 300.02 Proof Pressure Range : 5 bar Resolution : .1 Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .4
Request a Quote
Description
Dimensions Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Output Interface : 3-wire SPI Output/Span : 16 bit ADC Pressure (PSI) : 5.801 Pressure : -1000 - 400 MBAR  [160.57 INH2O ] Pressure (MMHG) : -750.06 - 300.02 Proof Pressure Range : 5 bar Resolution : .1 Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 325536002-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
325536002-00
Board Level Pressure Sensors 325536002-00
Dimensions Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Output Interface : 3-wire SPI Output/Span : 16 bit ADC Pressure (PSI) : 5.801 Pressure : -1000 - 400 MBAR  [160.57 INH2O ] Pressure (MMHG) : -750.06 - 300.02 Proof Pressure Range : 5 bar Resolution : .1 Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .4

Dimensions


  • Dimensions : 13 x 10.16 MM  [.51 x .4 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±2.5mbar
  • Output Interface : 3-wire SPI
  • Output/Span : 16 bit ADC
  • Pressure (PSI) : 5.801
  • Pressure : -1000 - 400 MBAR  [160.57 INH2O ]
  • Pressure (MMHG) : -750.06 - 300.02
  • Proof Pressure Range : 5 bar
  • Resolution : .1

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Gage
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : .4
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 325536002-00
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 10206283-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10218166-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 11020886-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10211376-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details