TE Connectivity Twisted Pair Cable 325411-000

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Blue Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Blue Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 325411-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
325411-000
Twisted Pair Cable 325411-000
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : No Stripe, Blue Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White
  • Wire Color (Stripe) : No Stripe, Blue

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : MIL-DTL-27500
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 325411-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 325411-000 325411-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data