TE Connectivity Ring Terminals & Spade Terminals 325303

Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 18.647 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 50.04 MM  [1.97 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : Yes Weight per Piece (G) : 18.647 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 50.04 MM  [1.97 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325303 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325303
Ring Terminals & Spade Terminals 325303
Body Features Inspection Slot : Yes Weight per Piece (G) : 18.647 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.63 MM  [.458 INCH ] Overall Product Length : 50.04 MM  [1.97 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : 50 - 60 Wire Size (AWG) : 0 Wire Size (CMA) : 83700 - 119500 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : Yes
  • Weight per Piece (G) : 18.647

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.63 MM  [.458 INCH ]
  • Overall Product Length : 50.04 MM  [1.97 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : 50 - 60
  • Wire Size (AWG) : 0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Ring Terminals - 8251938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
8251938
Ring Terminals 8251938
TE Connectivity 325303 Ring Terminal

TE Connectivity 325303 Ring Terminal

Supplier's Site
Ring Terminals - 1618616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1618616
Ring Terminals 1618616
TE Connectivity 325303 Ring Terminal

TE Connectivity 325303 Ring Terminal

Supplier's Site
Terminals - Rectangular Connectors - A145084-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A145084-ND
Terminals - Rectangular Connectors A145084-ND
CONN TERM RECT 1/0 AWG #3/8

CONN TERM RECT 1/0 AWG #3/8

Buy Now Datasheet
Terminals - 325303 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
325303
Terminals 325303
Terminals TERM AMPOWER 1/0 3/8

Terminals TERM AMPOWER 1/0 3/8

Buy Now Datasheet
Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity - 52F2907 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity
52F2907
Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity 52F2907
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Terminal Type:Compression Lug; Stud Size:3/8 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:AMPOWER Series; Termination:Crimp; Terminal Type:Compression Lug; Stud Size:3/8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 325303 8251938 A145084-ND 325303 52F2907
Product Name Ring Terminals & Spade Terminals Ring Terminals Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, 3/8In, Crimp; Product Range Amp Te Connectivity
Material Tin Copper; Copper Copper
Features RoHS RoHS; Insulated RoHS RoHS
North American 0.0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details