TE Connectivity ™ RF Connectors / Coaxial Connectors 3252-0000-10

Description
RF Connectors / Coaxial Connectors BNC ST JCK 4HF REC SCUP
Datasheet
Description
RF Connectors / Coaxial Connectors BNC ST JCK 4HF REC SCUP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 3252-0000-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3252-0000-10
RF Connectors / Coaxial Connectors 3252-0000-10
RF Connectors / Coaxial Connectors BNC ST JCK 4HF REC SCUP

RF Connectors / Coaxial Connectors BNC ST JCK 4HF REC SCUP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 3252-0000-10
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2821227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 2.000 GHz
View Details
SMB (F) R/A Connector for RG316 Cable - ET-SBFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Right Angle
View Details
RF Connectors - 1045496-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 38.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details