Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Spade Connectors
Features: Serrated Termination
Termination: Crimp
Package: Bulk
Terminal Type: Standard
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 1.314" (33.38mm)
Insulation: Insulated
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Female Spade Terminal, 10-12AWG, Copper/Tin, Insulated, 300V Product overview: 325197 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-325197 can be used for catalog matching and distributor lookup.
Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG
TERMINAL,PIDG SPD 12-10 8
TERMINAL,PIDG SPD 12-10 8 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 325197 | 392-325197 | 325197-ND | 54AH5213 | |
| Product Name | Connectors, Interconnects Terminals Spade Connectors | 300V Electronic Connector | Spade Connectors | Terminal,pidg Spd 12-10 8 Amp - Te Connectivity | |
| Termination | Crimp | Standard |