TE Connectivity Spade Terminals 325148

Description
Body Features Terminal & Contact Weight : .663 G  [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 18.47 MM  [.727 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .663 G  [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 18.47 MM  [.727 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 325148 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
325148
Spade Terminals 325148
Body Features Terminal & Contact Weight : .663 G  [.023 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Rectangular Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 18.47 MM  [.727 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .663 G  [.023 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Rectangular Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ]
  • Product Length : 18.47 MM  [.727 INCH ]
  • Stud Diameter : 2.36 MM  [.093 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .326 - 1.31
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M2, #2
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Rectangular Connectors - A113457-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A113457-ND
Terminals - Rectangular Connectors A113457-ND
CONN TERM RECT TONG 16-22 AWG #2

CONN TERM RECT TONG 16-22 AWG #2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
325148
Terminals 325148
Terminals PG R 22-16 COMM 22-18 MIL 6

Terminals PG R 22-16 COMM 22-18 MIL 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 325148 A113457-ND 325148
Product Name Spade Terminals Terminals - Rectangular Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details