TE Connectivity Ring Connectors 325069

Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp, Flag
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp, Flag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28056-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28056-ND
Ring Connectors A28056-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp, Flag

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp, Flag

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1380757-325069 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1380757-325069
Connectors, Interconnects - Terminals - Ring Connectors 1380757-325069
Win Source Part Number: 1380757-325069 Category: Connectors, Interconnects>Termin als>Ring Connectors Series: Solistrand Features: Brazed Seam, Serrated Termination Termination: Crimp, Flag Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Standard Package: 1,000 pcs Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.579" (14.71mm) Insulation: Non-Insulated Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line), Right Angle ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 3250 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380757-325069
Category: Connectors, Interconnects>Terminals>Ring Connectors
Series: Solistrand
Features: Brazed Seam, Serrated Termination
Termination: Crimp, Flag
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper
Standard Package: 1,000 pcs
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.579" (14.71mm)
Insulation: Non-Insulated
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line), Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 3250
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
325069 Rohs Compliant Amp - Te Connectivity - 55AC5633 - Newark, An Avnet Company
Chicago, IL, United States
325069 Rohs Compliant Amp - Te Connectivity
55AC5633
325069 Rohs Compliant Amp - Te Connectivity 55AC5633
325069 ROHS COMPLIANT: YES

325069 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28056-ND 1380757-325069 55AC5633
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors 325069 Rohs Compliant Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 984478 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current Rating 40.0 amps
View Details
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers