TE Connectivity Wire Splice Connectors 324658

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 324658-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
324658-ND
Wire Splice Connectors 324658-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Sheung Wan, Hong Kong
Terminals
324658
Terminals 324658
Terminals SPLICE BUTT 8AWG

Terminals SPLICE BUTT 8AWG

Buy Now Datasheet
Splice Butt S-M Terminyl 8 Amp - Te Connectivity - 69H9031 - Newark, An Avnet Company
Chicago, IL, United States
Splice Butt S-M Terminyl 8 Amp - Te Connectivity
69H9031
Splice Butt S-M Terminyl 8 Amp - Te Connectivity 69H9031
SPLICE BUTT S-M TERMINYL 8

SPLICE BUTT S-M TERMINYL 8

Supplier's Site
Splice Butt S-M Terminyl 8 Rohs Compliant Amp - Te Connectivity - 17H7147 - Newark, An Avnet Company
Chicago, IL, United States
Splice Butt S-M Terminyl 8 Rohs Compliant Amp - Te Connectivity
17H7147
Splice Butt S-M Terminyl 8 Rohs Compliant Amp - Te Connectivity 17H7147
SPLICE BUTT S-M TERMINYL 8 ROHS COMPLIANT: YES

SPLICE BUTT S-M TERMINYL 8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324658-ND 324658 324658 69H9031
Product Name Wire Splice Connectors Terminals Splice Butt S-M Terminyl 8 Amp - Te Connectivity
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details