TE Connectivity Splices 324657

Description
Body Features Insulation Material : Nylon Insulation Support Sleeve Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Multiple to Multiple Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 8.51 MM  [.335 INCH ] Product Length : 57.81 MM  [2.276 INCH ] Recovered Inside Diameter : 8.64 MM  [.34 INCH ] Wire Size (MMSQ) : 6.64 - 10.54 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Insulation Support Sleeve Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Multiple to Multiple Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 8.51 MM  [.335 INCH ] Product Length : 57.81 MM  [2.276 INCH ] Recovered Inside Diameter : 8.64 MM  [.34 INCH ] Wire Size (MMSQ) : 6.64 - 10.54 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 324657 - TE Connectivity
Berwyn, PA, United States
Splices
324657
Splices 324657
Body Features Insulation Material : Nylon Insulation Support Sleeve Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Multiple to Multiple Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 8.51 MM  [.335 INCH ] Product Length : 57.81 MM  [2.276 INCH ] Recovered Inside Diameter : 8.64 MM  [.34 INCH ] Wire Size (MMSQ) : 6.64 - 10.54 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Insulation Support Sleeve Material : Nylon
  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Multiple to Multiple

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 8.51 MM  [.335 INCH ]
  • Product Length : 57.81 MM  [2.276 INCH ]
  • Recovered Inside Diameter : 8.64 MM  [.34 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.54
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Electrical Characteristics


  • Operating Voltage (V) : 600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 324657-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
324657-ND
Terminals - Wire Splice Connectors 324657-ND
CONN SPLICE 8 AWG CRIMP TERMINYL

CONN SPLICE 8 AWG CRIMP TERMINYL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 324657 324657-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details