TE Connectivity Connector Backshells 324649-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 40.7 MM  [1.6 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/47, D38999/26, D38999/46, D38999/20, D38999/24, D38999/40, D38999/42 Operation/Applicatio n Compatible With Connector Shell Size : 21, G Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Description
Body Features Primary Product Color : Bright Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 40.7 MM  [1.6 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/47, D38999/26, D38999/46, D38999/20, D38999/24, D38999/40, D38999/42 Operation/Applicatio n Compatible With Connector Shell Size : 21, G Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 324649-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
324649-000
Connector Backshells 324649-000
Body Features Primary Product Color : Bright Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 40.7 MM  [1.6 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/47, D38999/26, D38999/46, D38999/20, D38999/24, D38999/40, D38999/42 Operation/Applicatio n Compatible With Connector Shell Size : 21, G Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W TE Connector Interface Code : 40 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Nickel Aluminum Bronze
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 40.7 MM  [1.6 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : D38999/47, D38999/26, D38999/46, D38999/20, D38999/24, D38999/40, D38999/42

Operation/Application


  • Compatible With Connector Shell Size : 21, G

Other


  • Connector Interface Specification : MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W
  • TE Connector Interface Code : 40

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 324649-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products