TE Connectivity Wire Splice Connectors 324621

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 324621-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
324621-ND
Wire Splice Connectors 324621-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
324621
Terminals 324621
Terminals SPLICE BUTT 6AWG

Terminals SPLICE BUTT 6AWG

Buy Now Datasheet
Splice Butt S-M Terminyl 6 Rohs Compliant Amp - Te Connectivity - 17H7143 - Newark, An Avnet Company
Chicago, IL, United States
Splice Butt S-M Terminyl 6 Rohs Compliant Amp - Te Connectivity
17H7143
Splice Butt S-M Terminyl 6 Rohs Compliant Amp - Te Connectivity 17H7143
SPLICE BUTT S-M TERMINYL 6 ROHS COMPLIANT: YES

SPLICE BUTT S-M TERMINYL 6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324621-ND 324621 17H7143
Product Name Wire Splice Connectors Terminals Splice Butt S-M Terminyl 6 Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11116-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details