TE Connectivity Ring Connectors 324615

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 324615-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
324615-ND
Ring Connectors 324615-ND
Ring Terminal Connector 5/8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 5/8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/8
Chicago, IL, United States
Terminal, Ring Tongue, 5/8", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
18AH0252
Terminal, Ring Tongue, 5/8", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 18AH0252
TERMINAL, RING TONGUE, 5/8", 10AWG, YEL; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/8", 10AWG, YEL; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324615 324615-ND 18AH0252
Product Name Ring Connectors Terminal, Ring Tongue, 5/8", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products