TE Connectivity Crimp Wire Pins, Tabs & Ferrules 324543

Description
Body Features Insulation Material : Nylon Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.07 MM  [.042 INCH ] Mating Tab Width : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.253 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH , .23 INCH ] Overall Product Length : 30.33 MM  [1.194 INCH ] Terminal Material Thickness : 1 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.07 MM  [.042 INCH ] Mating Tab Width : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.253 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH , .23 INCH ] Overall Product Length : 30.33 MM  [1.194 INCH ] Terminal Material Thickness : 1 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 324543 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
324543
Crimp Wire Pins, Tabs & Ferrules 324543
Body Features Insulation Material : Nylon Primary Product Color : Yellow Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 1.07 MM  [.042 INCH ] Mating Tab Width : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.4 MM  [.253 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH , .23 INCH ] Overall Product Length : 30.33 MM  [1.194 INCH ] Terminal Material Thickness : 1 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Yellow

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : 1.07 MM  [.042 INCH ]
  • Mating Tab Width : 3.18 MM  [.125 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.4 MM  [.253 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH , .23 INCH ]
  • Overall Product Length : 30.33 MM  [1.194 INCH ]
  • Terminal Material Thickness : 1 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
TAB,PIDG 12-10 - 324543 - Heilind Electronics, Inc.
Wilmington, MA, United States
TAB,PIDG 12-10
324543
TAB,PIDG 12-10 324543
TAB,PIDG 12-10

TAB,PIDG 12-10

Buy Now
Terminals - Wire Pin Connectors - 324543-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
324543-ND
Terminals - Wire Pin Connectors 324543-ND
CONN TERM RECT TONG 10-12 AWG

CONN TERM RECT TONG 10-12 AWG

Buy Now Datasheet
Tab,pidg 12-10 Rohs Compliant Amp Te Connectivity - 34C4732 - Newark, An Avnet Company
Chicago, IL, United States
Tab,pidg 12-10 Rohs Compliant Amp Te Connectivity
34C4732
Tab,pidg 12-10 Rohs Compliant Amp Te Connectivity 34C4732
TAB,PIDG 12-10 ROHS COMPLIANT: YES

TAB,PIDG 12-10 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
324543
Terminals 324543
Terminals NYL-TAB 12-10AWG YEL

Terminals NYL-TAB 12-10AWG YEL

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 324543 324543 324543-ND 34C4732 324543
Product Name Crimp Wire Pins, Tabs & Ferrules TAB,PIDG 12-10 Terminals - Wire Pin Connectors Tab,pidg 12-10 Rohs Compliant Amp Te Connectivity Terminals
Terminal Type Tab Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details