TE Connectivity Splices 324485

Description
Body Features Insulation Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Outside Diameter : 4.98 MM  [.196 INCH ] Product Length : 13.08 MM  [.515 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Outside Diameter : 4.98 MM  [.196 INCH ] Product Length : 13.08 MM  [.515 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 324485 - TE Connectivity
Berwyn, PA, United States
Splices
324485
Splices 324485
Body Features Insulation Material : Nylon Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Outside Diameter : 4.98 MM  [.196 INCH ] Product Length : 13.08 MM  [.515 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Wire Cap Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper

Dimensions


  • Outside Diameter : 4.98 MM  [.196 INCH ]
  • Product Length : 13.08 MM  [.515 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Wire Cap
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
WIRE CAP,RED .080-.115 - 324485 - Heilind Electronics, Inc.
Wilmington, MA, United States
WIRE CAP,RED .080-.115
324485
WIRE CAP,RED .080-.115 324485
WIRE CAP,RED .080-.115

WIRE CAP,RED .080-.115

Buy Now
Terminals - Wire Splice Connectors - A27479-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27479-ND
Terminals - Wire Splice Connectors A27479-ND
CONN SPLICE CRIMP

CONN SPLICE CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 324485 324485 A27479-ND
Product Name Splices WIRE CAP,RED .080-.115 Terminals - Wire Splice Connectors
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details