TE Connectivity Splices 324470

Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 33.73 MM  [1.328 INCH ] Outside Diameter (INCH) : 1.609 Overall Product Length : 79.5 MM  [3.13 INCH ] Wire Size (CMA) : 850000 - 950000 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Two Crimps necessary on each end., Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 33.73 MM  [1.328 INCH ] Outside Diameter (INCH) : 1.609 Overall Product Length : 79.5 MM  [3.13 INCH ] Wire Size (CMA) : 850000 - 950000 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Two Crimps necessary on each end., Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 324470 - TE Connectivity
Berwyn, PA, United States
Splices
324470
Splices 324470
Body Features Plating Material : Tin Primary Product Color : Gray Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 150 Dimensions Barrel Inside Diameter (Min) : 33.73 MM  [1.328 INCH ] Outside Diameter (INCH) : 1.609 Overall Product Length : 79.5 MM  [3.13 INCH ] Wire Size (CMA) : 850000 - 950000 Industry Standards Agency/Standard : UL Agency/Standard Number : E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Two Crimps necessary on each end., Tin Plate per ASTM B-545 Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Stranded Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Plating Material : Tin
  • Primary Product Color : Gray
  • Primary Product Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 150

Dimensions


  • Barrel Inside Diameter (Min) : 33.73 MM  [1.328 INCH ]
  • Outside Diameter (INCH) : 1.609
  • Overall Product Length : 79.5 MM  [3.13 INCH ]
  • Wire Size (CMA) : 850000 - 950000

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : E13288

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Comment : Two Crimps necessary on each end., Tin Plate per ASTM B-545

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Barrel Style : Standard
  • Compatible With Discrete Wire Type : Stranded
  • Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Wire Splice Connectors - 324470-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
324470-ND
Terminals - Wire Splice Connectors 324470-ND
CONN SPLICE 900MCM CRIMP AMPOWER

CONN SPLICE 900MCM CRIMP AMPOWER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 324470 324470-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Quick Disconnects - 100494-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
4 suppliers