TE Connectivity Splice Connectors 32446

Description
TE Connectivity 32446 Splice Connector
Request a Quote Datasheet
Description
TE Connectivity 32446 Splice Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connectors - 6692337P - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
6692337P
Splice Connectors 6692337P
TE Connectivity 32446 Splice Connector

TE Connectivity 32446 Splice Connector

Supplier's Site
Splice Connectors - 1904027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1904027
Splice Connectors 1904027
TE Connectivity 32446 Splice Connector

TE Connectivity 32446 Splice Connector

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
300V Electronic Connector
392-32446
300V Electronic Connector 392-32446
PIDG Crimp Terminal, Insulated, 16-22AWG, 300V, Red Product overview: 32446 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-32446 can be used for catalog matching and distributor lookup.

PIDG Crimp Terminal, Insulated, 16-22AWG, 300V, Red Product overview: 32446 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-32446 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Knife Connectors - A1068-ND - DigiKey
Thief River Falls, MN, United States
Knife Connectors
A1068-ND
Knife Connectors A1068-ND
Red Terminals - Knife Connectors 16-22 AWG Insulated

Red Terminals - Knife Connectors 16-22 AWG Insulated

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
32446
Terminals 32446
Terminals KNIFE DISCNT 22-16

Terminals KNIFE DISCNT 22-16

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6692337P 32446 392-32446 A1068-ND 32446
Product Name Splice Connectors 300V Electronic Connector Knife Connectors Terminals
Contact Size (AWG) 16 AWG 16 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details